A one component high modulus, neutral cure silicone adhesive/sealant.
Colour = White
Application = Internal Fixation of Mirrors, Substrate Bonding
Package Size = 310 ml
Package Type = Cartridge
Minimum Operating Temperature = -50°C
Maximum Operating Temperature = +100°C
Physical Properties = Non-Corrosive, Odorless
Trade Name = 817
Product Form = Paste
Operating Temperature Range = -50 - +100 °C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Sealants |
Product Number | 4236887 |
Chemical System | Silicone |