Emcor Enclosures - Crenlo 10 Series XFR-363519

Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.
Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Suppliers

Company
Product
Description
Supplier Links
10 Series - XFR-363519 - Emcor Enclosures - Crenlo
Rochester, MN, USA
10 Series
XFR-363519
10 Series XFR-363519
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number XFR-363519
Product Name 10 Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 38.62 inch (981 mm)
Width 22.56 inch (573 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9853 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.41 inch (112 mm)
View Details
TK Series Enclosures - 127-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers