Emcor Enclosures - Crenlo 10 Series XFR-314024

Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.
Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Suppliers

Company
Product
Description
Supplier Links
10 Series - XFR-314024 - Emcor Enclosures - Crenlo
Rochester, MN, USA
10 Series
XFR-314024
10 Series XFR-314024
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number XFR-314024
Product Name 10 Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 43.88 inch (1114 mm)
Width 27.56 inch (700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030) - 70016881 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.22 inch (133 mm)
Material Aluminum
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 201-004-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers