Emcor Enclosures - Crenlo 10 Series XFR-266119

Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.
Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Suppliers

Company
Product
Description
Supplier Links
10 Series - XFR-266119 - Emcor Enclosures - Crenlo
Rochester, MN, USA
10 Series
XFR-266119
10 Series XFR-266119
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number XFR-266119
Product Name 10 Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 64.88 inch (1648 mm)
Width 22.56 inch (573 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 6.299 X 3.779 X 2.634 - 70016646 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 137-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers