WRAP/STRIP/UNWRAP TOOL; Wrap Tool Type:Pencil; Wire Wrap Style:Modified; Outside Diameter Min:-; Outside Diameter Max:5.4mm; Wire Size (AWG):26AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:38.1mm; Wire RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M9195 |
| Product Name | Wrap/strip/unwrap Tool; Wrap Tool Type Metcal |