Knowles Microphones WP-23898-C36

Description
Microphones WP MICROPHONE omni-directional
Datasheet
Description
Microphones WP MICROPHONE omni-directional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - WP-23898-C36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
WP-23898-C36
Microphones WP-23898-C36
Microphones WP MICROPHONE omni-directional

Microphones WP MICROPHONE omni-directional

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
WP-23898-C36
Audio Products - Microphones WP-23898-C36
MICROPHONE

MICROPHONE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number WP-23898-C36 WP-23898-C36
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details