KNOWLES ELECTRONICS, LLC.
WP-23501-P17 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
WP-23501-P17
Description
MIC COND ANALOG NC -54DB
Description
MIC COND ANALOG NC -54DB
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
WP-23501-P17 |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
72 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Sensitivity
12.59 mV/Pa (86798 mV/psi)
Impedance
2200 ohms
View Details
Directivity
Directional
Features
Digital
Application
Paging
View Details
Mallory Sonalert Products, Inc.
Frequency Response
20 to 16000 Hz
Dynamic Range
120 dB re 20µPa
Actual Size
0.1772 inch (4.5 mm)
View Details
4 suppliers