KNOWLES
WBFK-31142-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
WBFK-31142-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
WBFK-31142-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
Nominal Power
80 watts
Sensitivity
93 dB
Resonance Frequency
644 Hz
View Details