WIRE WRAP, BIT, MODIFIED, 24AWG; Wrap Tool Type:Bit; Wire Wrap Style:Modified; Terminal Diagonal Min:0.58mm; Terminal Diagonal Max:0.96mm; Wire Size AWG Min:-; Wire Size AWG Max:26AWG; Product Range:-; Features:Wire Dia.:0.4 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M9119 |
| Product Name | Wire Wrap, Bit, Modified, 24Awg; Wrap Tool Type Metcal |