UNWRAPPING TOOL, HAND, INSULATED; Wrap Tool Type:Pencil; Wire Wrap Style:Type D; Outside Diameter Min:-; Outside Diameter Max:4.74mm; Wire Size (AWG):26AWG to 20AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); Terminal Diagonal RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 86T4795 |
| Product Name | Unwrapping Tool, Hand, Insulated; Wrap Tool Type Metcal |