UNWRAPPING TOOL, HAND; Wrap Tool Type:Pencil; Wire Wrap Style:Type D; Outside Diameter Min:-; Outside Diameter Max:3.96mm; Wire Size (AWG):26AWG to 20AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); Terminal Diagonal Max:1.73mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 33P8659 |
| Product Name | Unwrapping Tool, Hand; Wrap Tool Type Metcal |