OK International Tip, Soldering Iron, Conical, Bent; Tip / Nozzle Width Metcal UFT-6CN5502R

Description
TIP, SOLDERING IRON, CONICAL, BENT; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, BENT; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, Bent; Tip / Nozzle Width Metcal - 67AC9929 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, Bent; Tip / Nozzle Width Metcal
67AC9929
Tip, Soldering Iron, Conical, Bent; Tip / Nozzle Width Metcal 67AC9929
TIP, SOLDERING IRON, CONICAL, BENT; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, BENT; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal UltraFine Series CV-H4-UFT Tweezer Handpiece; Product Range:UltraFine Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC9929
Product Name Tip, Soldering Iron, Conical, Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details