Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042143-TXA337J010P1
Mounting: SMD (SMT)
Capacitance: 330 F
Tolerance: 5 %
Dielectric Material: Tantalum
Categories: OEM Parts(T-Z)
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042143-TXA337J010P1G |
| Product Name | OEM Parts - OEM Parts (T - Z) - TXA337J010P1G |