Cornell Dubilier Custom Parts - Custom Parts (S - T) - TXA336J050P1G TXA336J050P1G

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136134-TXA336J050P1 G Voltage Rating: 50 V Capacitance: 33 µF Tolerance: 5 % Dielectric Material: Tantalum Categories: Custom Parts Case / Package: G Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136134-TXA336J050P1 G Voltage Rating: 50 V Capacitance: 33 µF Tolerance: 5 % Dielectric Material: Tantalum Categories: Custom Parts Case / Package: G Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TXA336J050P1G - 1136134-TXA336J050P1G - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TXA336J050P1G
1136134-TXA336J050P1G
Custom Parts - Custom Parts (S - T) - TXA336J050P1G 1136134-TXA336J050P1G
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136134-TXA336J050P1 G Voltage Rating: 50 V Capacitance: 33 µF Tolerance: 5 % Dielectric Material: Tantalum Categories: Custom Parts Case / Package: G Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Operating Temperature: 125 °C

Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136134-TXA336J050P1G
Voltage Rating: 50 V
Capacitance: 33 µF
Tolerance: 5 %
Dielectric Material: Tantalum
Categories: Custom Parts
Case / Package: G
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1136134-TXA336J050P1G
Product Name Custom Parts - Custom Parts (S - T) - TXA336J050P1G
Unlock Full Specs
to access all available technical data