Cornell Dubilier OEM Parts - OEM Parts (T - Z) - TXA336J015P1C TXA336J015P1C

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975762-TXA336J015P1C Voltage Rating: 15 V Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 5 % Dielectric Material: Tantalum Categories: OEM Parts(T-Z) Case / Package: C Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975762-TXA336J015P1C Voltage Rating: 15 V Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 5 % Dielectric Material: Tantalum Categories: OEM Parts(T-Z) Case / Package: C Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TXA336J015P1C - 975762-TXA336J015P1C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TXA336J015P1C
975762-TXA336J015P1C
OEM Parts - OEM Parts (T - Z) - TXA336J015P1C 975762-TXA336J015P1C
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975762-TXA336J015P1C Voltage Rating: 15 V Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 5 % Dielectric Material: Tantalum Categories: OEM Parts(T-Z) Case / Package: C Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V REACH SVHC: Unknown

Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975762-TXA336J015P1C
Voltage Rating: 15 V
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 5 %
Dielectric Material: Tantalum
Categories: OEM Parts(T-Z)
Case / Package: C
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 15 V
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975762-TXA336J015P1C
Product Name OEM Parts - OEM Parts (T - Z) - TXA336J015P1C
Unlock Full Specs
to access all available technical data