Techcon 4-Way Manifold TS918-46

Description
The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made from Delrin® and suitable with UV materials, the manifold can be used with any Techcon Systems pneumatic valve. Product Comprises of: Threaded mounting rod 4 Luer Lock fittings are included 3/8" NPT O.D. tube fitting is included) 4 blank fittings 1/4" NPT x female Luer lock Inlet Port: 1/4" NPT Outlet Port: 4 x 1/8" NPT Max Operating Pressure: 100psi (6.9bar) Mounting: 1/4"-20UNC-2B(x2)
Description
The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made from Delrin® and suitable with UV materials, the manifold can be used with any Techcon Systems pneumatic valve. Product Comprises of: Threaded mounting rod 4 Luer Lock fittings are included 3/8" NPT O.D. tube fitting is included) 4 blank fittings 1/4" NPT x female Luer lock Inlet Port: 1/4" NPT Outlet Port: 4 x 1/8" NPT Max Operating Pressure: 100psi (6.9bar) Mounting: 1/4"-20UNC-2B(x2)

Suppliers

Company
Product
Description
Supplier Links
4-Way Manifold - TS918-46 - Techcon
Cypress, CA, United States
4-Way Manifold
TS918-46
4-Way Manifold TS918-46
The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made from Delrin® and suitable with UV materials, the manifold can be used with any Techcon Systems pneumatic valve. Product Comprises of: Threaded mounting rod 4 Luer Lock fittings are included 3/8" NPT O.D. tube fitting is included) 4 blank fittings 1/4" NPT x female Luer lock Inlet Port: 1/4" NPT Outlet Port: 4 x 1/8" NPT Max Operating Pressure: 100psi (6.9bar) Mounting: 1/4"-20UNC-2B(x2)

The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank.
The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made from Delrin® and suitable with UV materials, the manifold can be used with any Techcon Systems pneumatic valve.

Product Comprises of:

  • Threaded mounting rod
  • 4 Luer Lock fittings are included
  • 3/8" NPT O.D. tube fitting is included)
  • 4 blank fittings
  • 1/4" NPT x female Luer lock
Inlet Port:1/4" NPT
Outlet Port:4 x 1/8" NPT
Max Operating Pressure:100psi (6.9bar)
Mounting:1/4"-20UNC-2B(x2)
Supplier's Site

Technical Specifications

  Techcon
Product Category Manifolds and Manifold Systems
Product Number TS918-46
Product Name 4-Way Manifold
Application Compressed Air (Pneumatic)
Supply 1
Outlet 4
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-PRS-3/8-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Air Knife -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight Customizable
Type NPT
View Details
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details