Techcon Standard Cartridges TS80C-BLACK-250

Description
Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application. Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available. Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities. Cartridge 8.0 oz., molded in polypropylene material. Packaged in box of 250 pieces. Color = Black Overall Length = 8.92” (226.6mm) Inside Diameter = 1.59” (40.4mm)
Description
Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application. Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available. Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities. Cartridge 8.0 oz., molded in polypropylene material. Packaged in box of 250 pieces. Color = Black Overall Length = 8.92” (226.6mm) Inside Diameter = 1.59” (40.4mm)

Suppliers

Company
Product
Description
Supplier Links
Standard Cartridges - TS80C-BLACK-250 - Techcon
Cypress, CA, United States
Standard Cartridges
TS80C-BLACK-250
Standard Cartridges TS80C-BLACK-250
Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application. Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available. Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities. Cartridge 8.0 oz., molded in polypropylene material. Packaged in box of 250 pieces. Color = Black Overall Length = 8.92” (226.6mm) Inside Diameter = 1.59” (40.4mm)

Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application.

Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available.

Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities.

Cartridge 8.0 oz., molded in polypropylene material. Packaged in box of 250 pieces.

  • Color = Black
  • Overall Length = 8.92” (226.6mm)
  • Inside Diameter = 1.59” (40.4mm)
Supplier's Site

Technical Specifications

  Techcon
Product Category Industrial Containers
Product Number TS80C-BLACK-250
Product Name Standard Cartridges
Container Type Tubes
Material Polypropylene (PP)
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details