Techcon Cartridge Mixer Kit TS6500CIM-6

Description
Cartridge Mixer for 2.5 (74ml), 6.0 (177ml), 8.0 oz. (237ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20 oz. (591ml) and is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. Equipped with an automatic fluid level sensing device and user friendly electronic control system, the TS6500 Series mixer allows for a quick and simple setup process. The automatic injection feature provides even distribution of the hardener into the resin during the mixing cycle to ensure uniform mixed result. The high torque motor maintains speed to allow for the continuous mixing of high viscosity material. Safety features include two-hand start, emergency stop button and the required closing of the protective enclosure to ensure maximum protection for operators. For 2.5, 6, and 8 oz. kits Universal power supply for worldwide use Automatic fluid level sensing device for all kit sizes– No need to set stroke length Automatically injects hardener into resin to provide uniform mixed material Robust, high torque motor to handle high viscosity material Safety features include safety enclosure, emergency stop button and two-hand start Manual and automatic mixing cycle settings with 10 programmable memories Quick and easy to replace cartridge holder and plunger User friendly firmware for easy setup Robust and sturdy platform for heavy industrial used RoHS, WEEE compliance Product Comprises of: Techkit Mixer Plunger assembly Mounting brackets Power cord Air hose/fitting kit Drip try Extension block for 6' mixer rods Product Comprises of: Techkit Mixer Plunger assembly Mounting brackets Power cord Air hose/fitting kit Drip try Extension block for 6' mixer rods Dimensions: 15.7”W x 21.2”D x 40.6”H 398mm x 538mm x 1032mm Weight: 80 lb (36kg) Input Voltage: 100-230VAC, 50-60 Hz, 2 Amp Motor Speed: 139 RPM Air Inlet: 80 psi (5.5 Bar) Min. Stroke Speed: 33 Strokes/minute (fully extend) Meets or exceeds: CE, cTUV-us Warranty: 1 year
Description
Cartridge Mixer for 2.5 (74ml), 6.0 (177ml), 8.0 oz. (237ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20 oz. (591ml) and is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. Equipped with an automatic fluid level sensing device and user friendly electronic control system, the TS6500 Series mixer allows for a quick and simple setup process. The automatic injection feature provides even distribution of the hardener into the resin during the mixing cycle to ensure uniform mixed result. The high torque motor maintains speed to allow for the continuous mixing of high viscosity material. Safety features include two-hand start, emergency stop button and the required closing of the protective enclosure to ensure maximum protection for operators. For 2.5, 6, and 8 oz. kits Universal power supply for worldwide use Automatic fluid level sensing device for all kit sizes– No need to set stroke length Automatically injects hardener into resin to provide uniform mixed material Robust, high torque motor to handle high viscosity material Safety features include safety enclosure, emergency stop button and two-hand start Manual and automatic mixing cycle settings with 10 programmable memories Quick and easy to replace cartridge holder and plunger User friendly firmware for easy setup Robust and sturdy platform for heavy industrial used RoHS, WEEE compliance Product Comprises of: Techkit Mixer Plunger assembly Mounting brackets Power cord Air hose/fitting kit Drip try Extension block for 6' mixer rods Product Comprises of: Techkit Mixer Plunger assembly Mounting brackets Power cord Air hose/fitting kit Drip try Extension block for 6' mixer rods Dimensions: 15.7”W x 21.2”D x 40.6”H 398mm x 538mm x 1032mm Weight: 80 lb (36kg) Input Voltage: 100-230VAC, 50-60 Hz, 2 Amp Motor Speed: 139 RPM Air Inlet: 80 psi (5.5 Bar) Min. Stroke Speed: 33 Strokes/minute (fully extend) Meets or exceeds: CE, cTUV-us Warranty: 1 year

Suppliers

Company
Product
Description
Supplier Links
Cartridge Mixer Kit - TS6500CIM-6 - Techcon
Cypress, CA, United States
Cartridge Mixer Kit
TS6500CIM-6
Cartridge Mixer Kit TS6500CIM-6
Cartridge Mixer for 2.5 (74ml), 6.0 (177ml), 8.0 oz. (237ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20 oz. (591ml) and is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. Equipped with an automatic fluid level sensing device and user friendly electronic control system, the TS6500 Series mixer allows for a quick and simple setup process. The automatic injection feature provides even distribution of the hardener into the resin during the mixing cycle to ensure uniform mixed result. The high torque motor maintains speed to allow for the continuous mixing of high viscosity material. Safety features include two-hand start, emergency stop button and the required closing of the protective enclosure to ensure maximum protection for operators. For 2.5, 6, and 8 oz. kits Universal power supply for worldwide use Automatic fluid level sensing device for all kit sizes– No need to set stroke length Automatically injects hardener into resin to provide uniform mixed material Robust, high torque motor to handle high viscosity material Safety features include safety enclosure, emergency stop button and two-hand start Manual and automatic mixing cycle settings with 10 programmable memories Quick and easy to replace cartridge holder and plunger User friendly firmware for easy setup Robust and sturdy platform for heavy industrial used RoHS, WEEE compliance Product Comprises of: Techkit Mixer Plunger assembly Mounting brackets Power cord Air hose/fitting kit Drip try Extension block for 6' mixer rods Product Comprises of: Techkit Mixer Plunger assembly Mounting brackets Power cord Air hose/fitting kit Drip try Extension block for 6' mixer rods Dimensions: 15.7”W x 21.2”D x 40.6”H 398mm x 538mm x 1032mm Weight: 80 lb (36kg) Input Voltage: 100-230VAC, 50-60 Hz, 2 Amp Motor Speed: 139 RPM Air Inlet: 80 psi (5.5 Bar) Min. Stroke Speed: 33 Strokes/minute (fully extend) Meets or exceeds: CE, cTUV-us Warranty: 1 year

Cartridge Mixer for 2.5 (74ml), 6.0 (177ml), 8.0 oz. (237ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20 oz. (591ml) and is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply.

Equipped with an automatic fluid level sensing device and user friendly electronic control system, the TS6500 Series mixer allows for a quick and simple setup process. The automatic injection feature provides even distribution of the hardener into the resin during the mixing cycle to ensure uniform mixed result. The high torque motor maintains speed to allow for the continuous mixing of high viscosity material. Safety features include two-hand start, emergency stop button and the required closing of the protective enclosure to ensure maximum protection for operators.

  • For 2.5, 6, and 8 oz. kits
  • Universal power supply for worldwide use
  • Automatic fluid level sensing device for all kit sizes– No need to set stroke length
  • Automatically injects hardener into resin to provide uniform mixed material
  • Robust, high torque motor to handle high viscosity material
  • Safety features include safety enclosure, emergency stop button and two-hand start
  • Manual and automatic mixing cycle settings with 10 programmable memories
  • Quick and easy to replace cartridge holder and plunger
  • User friendly firmware for easy setup
  • Robust and sturdy platform for heavy industrial used
  • RoHS, WEEE compliance

Product Comprises of:

  • Techkit Mixer
  • Plunger assembly
  • Mounting brackets
  • Power cord
  • Air hose/fitting kit
  • Drip try
  • Extension block for 6' mixer rods

Product Comprises of:

  • Techkit Mixer
  • Plunger assembly
  • Mounting brackets
  • Power cord
  • Air hose/fitting kit
  • Drip try
  • Extension block for 6' mixer rods
Dimensions:15.7”W x 21.2”D x 40.6”H 398mm x 538mm x 1032mm
Weight:80 lb (36kg)
Input Voltage:100-230VAC, 50-60 Hz, 2 Amp
Motor Speed:139 RPM
Air Inlet:80 psi (5.5 Bar)
Min. Stroke Speed:33 Strokes/minute (fully extend)
Meets or exceeds:CE, cTUV-us
Warranty:1 year
Supplier's Site

Technical Specifications

  Techcon
Product Category Industrial Mixers
Product Number TS6500CIM-6
Product Name Cartridge Mixer Kit
Applications / Industry Adhesives Processing
Features Programmable
Display Type Digital Numerical Display
User Interface Digital
Certifications & Listings CE, cTUV-us
Unlock Full Specs
to access all available technical data

Similar Products

Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-2-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 27840 GPH (29274 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Planetary Dual Disperser Laboratory Mixer - PDDM Series - Charles Ross & Son Company
Specs
Market / Application Trigger Laboratory
Applications / Industry Sanitary Processing (optional feature)
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
View Details