Techcon Multi-Purpose Dispensing Valve Controller TS500R

Description
Cost Effective and Productivity-focused Multi-Purpose Digital Controller. The TS500R Multi-Purpose Digital Controller is the first of its type in the industry and is capable of controlling all Techcon valves including: Pneumatic Valves, Spray Valves, Rotary Auger Valves and Rotary Auger Valves with encoder motor. With a universal power supply, the TS500R is a fully ‘plug and play' system and can be used immediately, anywhere in the world, with its accompanying tools and accessories. The TS500R Multi-Purpose Digital Controller is equipped with digital timer and pressure read-out on a large LCD screen. Pressure can be set in both psi or bar. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. These systems have a user programmable manual (purge) and automatic dispense cycle settings (program and time) and the they feature a "Teach Mode" for determining the dispensing time required when dispensing output is unknown. Integration into semi-automatic and automatic machinery is easy with the interface connector on the rear of this system. Through use of the interface port, the dispense cycle can be initiated, stopped and an end-of cycle signal can be fed back to the host machine in order to start the next dispense cycle. A low pressure warning feature is also included to help maintain uninterrupted dispensing. Controls all Pneumatic, Spray, and Rotary Auger Valves (inc. encoder motor Valves) Universal power supply with snap-on plug Clear 20 X 4 segments LCD display Classic “Rack Mount” Rectangular design Digital timing from 0.008-60.000 seconds Digitally displayed pressure in 'psi' or 'bar' +/- 0.001% Repeat timing tolerances 10 Programmable Memories Adjustable low pressure warning feature Accessories included: Universal power adapter, Foot Switch, air hose with fittings and 5 micron air filter. High visibility, 20 x 4 LCD display panel with back lighting. Digitally displayed pressure in 'psi' or 'bar' Cycle Rate: 900 cycles/minute Timing Range: 0.008 – 60.000 seconds Timing Repeat Tolerances: +/- 0.001% Input Pressure: 100psi (6.9bar) maximum Operating Pressure TS350: 1 – 100psi (0.07 – 6.9bar) Dispense Mode: Timed, Purge, Teach and Interrupt Meets or Exceeds: CE, TUV-GS and NRTL
Description
Cost Effective and Productivity-focused Multi-Purpose Digital Controller. The TS500R Multi-Purpose Digital Controller is the first of its type in the industry and is capable of controlling all Techcon valves including: Pneumatic Valves, Spray Valves, Rotary Auger Valves and Rotary Auger Valves with encoder motor. With a universal power supply, the TS500R is a fully ‘plug and play' system and can be used immediately, anywhere in the world, with its accompanying tools and accessories. The TS500R Multi-Purpose Digital Controller is equipped with digital timer and pressure read-out on a large LCD screen. Pressure can be set in both psi or bar. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. These systems have a user programmable manual (purge) and automatic dispense cycle settings (program and time) and the they feature a "Teach Mode" for determining the dispensing time required when dispensing output is unknown. Integration into semi-automatic and automatic machinery is easy with the interface connector on the rear of this system. Through use of the interface port, the dispense cycle can be initiated, stopped and an end-of cycle signal can be fed back to the host machine in order to start the next dispense cycle. A low pressure warning feature is also included to help maintain uninterrupted dispensing. Controls all Pneumatic, Spray, and Rotary Auger Valves (inc. encoder motor Valves) Universal power supply with snap-on plug Clear 20 X 4 segments LCD display Classic “Rack Mount” Rectangular design Digital timing from 0.008-60.000 seconds Digitally displayed pressure in 'psi' or 'bar' +/- 0.001% Repeat timing tolerances 10 Programmable Memories Adjustable low pressure warning feature Accessories included: Universal power adapter, Foot Switch, air hose with fittings and 5 micron air filter. High visibility, 20 x 4 LCD display panel with back lighting. Digitally displayed pressure in 'psi' or 'bar' Cycle Rate: 900 cycles/minute Timing Range: 0.008 – 60.000 seconds Timing Repeat Tolerances: +/- 0.001% Input Pressure: 100psi (6.9bar) maximum Operating Pressure TS350: 1 – 100psi (0.07 – 6.9bar) Dispense Mode: Timed, Purge, Teach and Interrupt Meets or Exceeds: CE, TUV-GS and NRTL

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Dispensing Valve Controller - TS500R - Techcon
Cypress, CA, United States
Multi-Purpose Dispensing Valve Controller
TS500R
Multi-Purpose Dispensing Valve Controller TS500R
Cost Effective and Productivity-focused Multi-Purpose Digital Controller. The TS500R Multi-Purpose Digital Controller is the first of its type in the industry and is capable of controlling all Techcon valves including: Pneumatic Valves, Spray Valves, Rotary Auger Valves and Rotary Auger Valves with encoder motor. With a universal power supply, the TS500R is a fully ‘plug and play' system and can be used immediately, anywhere in the world, with its accompanying tools and accessories. The TS500R Multi-Purpose Digital Controller is equipped with digital timer and pressure read-out on a large LCD screen. Pressure can be set in both psi or bar. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. These systems have a user programmable manual (purge) and automatic dispense cycle settings (program and time) and the they feature a "Teach Mode" for determining the dispensing time required when dispensing output is unknown. Integration into semi-automatic and automatic machinery is easy with the interface connector on the rear of this system. Through use of the interface port, the dispense cycle can be initiated, stopped and an end-of cycle signal can be fed back to the host machine in order to start the next dispense cycle. A low pressure warning feature is also included to help maintain uninterrupted dispensing. Controls all Pneumatic, Spray, and Rotary Auger Valves (inc. encoder motor Valves) Universal power supply with snap-on plug Clear 20 X 4 segments LCD display Classic “Rack Mount” Rectangular design Digital timing from 0.008-60.000 seconds Digitally displayed pressure in 'psi' or 'bar' +/- 0.001% Repeat timing tolerances 10 Programmable Memories Adjustable low pressure warning feature Accessories included: Universal power adapter, Foot Switch, air hose with fittings and 5 micron air filter. High visibility, 20 x 4 LCD display panel with back lighting. Digitally displayed pressure in 'psi' or 'bar' Cycle Rate: 900 cycles/minute Timing Range: 0.008 – 60.000 seconds Timing Repeat Tolerances: +/- 0.001% Input Pressure: 100psi (6.9bar) maximum Operating Pressure TS350: 1 – 100psi (0.07 – 6.9bar) Dispense Mode: Timed, Purge, Teach and Interrupt Meets or Exceeds: CE, TUV-GS and NRTL

Cost Effective and Productivity-focused Multi-Purpose Digital Controller.
The TS500R Multi-Purpose Digital Controller is the first of its type in the industry and is capable of controlling all Techcon valves including: Pneumatic Valves, Spray Valves, Rotary Auger Valves and Rotary Auger Valves with encoder motor. With a universal power supply, the TS500R is a fully ‘plug and play' system and can be used immediately, anywhere in the world, with its accompanying tools and accessories.

The TS500R Multi-Purpose Digital Controller is equipped with digital timer and pressure read-out on a large LCD screen. Pressure can be set in both psi or bar. The user friendly firmware provides an option of programming up to 10 varied, sequenced or individual shots. These systems have a user programmable manual (purge) and automatic dispense cycle settings (program and time) and the they feature a "Teach Mode" for determining the dispensing time required when dispensing output is unknown.

Integration into semi-automatic and automatic machinery is easy with the interface connector on the rear of this system. Through use of the interface port, the dispense cycle can be initiated, stopped and an end-of cycle signal can be fed back to the host machine in order to start the next dispense cycle. A low pressure warning feature is also included to help maintain uninterrupted dispensing.

Controls all Pneumatic, Spray, and Rotary Auger Valves (inc. encoder motor Valves)

  • Universal power supply with snap-on plug
  • Clear 20 X 4 segments LCD display
  • Classic “Rack Mount” Rectangular design
  • Digital timing from 0.008-60.000 seconds
  • Digitally displayed pressure in 'psi' or 'bar'
  • +/- 0.001% Repeat timing tolerances
  • 10 Programmable Memories
  • Adjustable low pressure warning feature
  • Accessories included: Universal power adapter, Foot Switch, air hose with fittings and 5 micron air filter. High visibility, 20 x 4 LCD display panel with back lighting.
  • Digitally displayed pressure in 'psi' or 'bar'
Cycle Rate:900 cycles/minute
Timing Range:0.008 – 60.000 seconds
Timing Repeat Tolerances:+/- 0.001%
Input Pressure:100psi (6.9bar) maximum
Operating Pressure TS350:1 – 100psi (0.07 – 6.9bar)
Dispense Mode:Timed, Purge, Teach and Interrupt
Meets or Exceeds:CE, TUV-GS and NRTL
Supplier's Site

Technical Specifications

  Techcon
Product Category Specialty Process Controllers
Product Number TS500R
Product Name Multi-Purpose Dispensing Valve Controller
Controller Type Dispensing
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details