Techcon Precision Metal Tips TS20SS-1/2PK

Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)
Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Tips - TS20SS-1/2PK - Techcon
Cypress, CA, United States
Precision Metal Tips
TS20SS-1/2PK
Precision Metal Tips TS20SS-1/2PK
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TS20SS-1/2PK
Product Name Precision Metal Tips
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Pump Syringes - 17595 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Manual GC Injection Syringe - 80331 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Septum Needles -  - Instech Laboratories, Inc.
Instech Laboratories, Inc.
Specs
Configuration Needle Only
Material Metal
Gauge 24 to 22
View Details