Techcon Standard Cartridges TS120C-250

Description
Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application. Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available. Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities. Cartridge 12.0 oz., molded in polypropylene material. Packaged in box of 250 pieces. Color = Natural Overall Length = 12.34” (313.4mm) Inside Diameter = 1.59” (40.4mm)
Description
Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application. Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available. Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities. Cartridge 12.0 oz., molded in polypropylene material. Packaged in box of 250 pieces. Color = Natural Overall Length = 12.34” (313.4mm) Inside Diameter = 1.59” (40.4mm)

Suppliers

Company
Product
Description
Supplier Links
Standard Cartridges - TS120C-250 - Techcon
Cypress, CA, United States
Standard Cartridges
TS120C-250
Standard Cartridges TS120C-250
Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application. Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available. Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities. Cartridge 12.0 oz., molded in polypropylene material. Packaged in box of 250 pieces. Color = Natural Overall Length = 12.34” (313.4mm) Inside Diameter = 1.59” (40.4mm)

Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and plugs provide sealing for both ends of the cartridge are available, making the system ideal for used in single or plural components as well as pre-mixed frozen application.

Cartridges are available in 2 ½ (74ml), 6 (177ml), 8 (237ml), 12 (355ml), and 20 (591ml) ounce as well as 1/10 gallon (325ml) capacities. Each size can be used with hand held or bench mounted air powered dispensing tools or manual dispensing tools. Cartridges are moulded in either standard or low density polyethylene. All sizes are fit with ¼" NPT female thread orifice. Custom colors, including green, are available.

Disposable plastic cartridges provide a clean, efficient and low-cost method to meet all types of production requirements. Black cartridges are available for use with UV and light sensitive materials. In addition, low density cartridges are available for remix and frozen applications, making the system ideal for pre-packaged materials. Cartridges are available in 2.5oz (74ml), 6oz (177ml), 8oz (237ml), 12oz (355ml), 20oz (591ml) as well as 1/10 gallon (325ml) capacities.

Cartridge 12.0 oz., molded in polypropylene material. Packaged in box of 250 pieces.

  • Color = Natural
  • Overall Length = 12.34” (313.4mm)
  • Inside Diameter = 1.59” (40.4mm)
Supplier's Site

Technical Specifications

  Techcon
Product Category Industrial Containers
Product Number TS120C-250
Product Name Standard Cartridges
Container Type Tubes
Material Polypropylene (PP)
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Instrument Cases - 1981378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details