Knowles Precision Devices's Voltronics brand of "NT" series PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard offerings have capacitances range from a minimum of 1 pF up to maximum of 95pF and with a DWVs ranging from 3.6kV up to 20kV. Non-magnetic versions are available, prefixed NM and specials can be considered on request.
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | High Power Trimmers Multi Turn |
| Configuration / Form Factor | Leaded Capacitor |