Giga-Trims® are tiny trimmer capacitors which provide a straight-forward technique for fine RF and microwave circuits by eliminating time consuming methods of abrasive trimming, cut and try adjustment techniques, and interchange of fixed capacitors.
Characteristics
Working Voltage: 500 VDC (1000 VDC test)
Long Rotational life
Insulation resistance: >106 MΩ
Temperature range: -65°C to +125°C
ROHS Compliant
Giga-Trims® are tiny trimmer capacitors which provide a straight-forward technique for fine RF and microwave circuits by eliminating time consuming methods of abrasive trimming, cut and try adjustment techniques, and interchange of fixed capacitors.
Characteristics
- Working Voltage: 500 VDC (1000 VDC test)
- Long Rotational life
- Insulation resistance: >106 MΩ
- Temperature range: -65°C to +125°C
- ROHS Compliant