Knowles Thin Trim Half Turn Trimmer - Half-Turn - Thin-Trim

Description
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications. Characteristics Working Voltage: 250 VDC (500 VDC test) Insulation resistance: >104 MΩ Temperature range: -55°C to +125°C ROHS Compliant parts available
Request a Quote Datasheet
Description
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications. Characteristics Working Voltage: 250 VDC (500 VDC test) Insulation resistance: >104 MΩ Temperature range: -55°C to +125°C ROHS Compliant parts available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Trim Half Turn -  - Knowles
Cazenovia, NY, United States
Thin Trim Half Turn
Thin Trim Half Turn
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications. Characteristics Working Voltage: 250 VDC (500 VDC test) Insulation resistance: >104 MΩ Temperature range: -55°C to +125°C ROHS Compliant parts available

Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.

Characteristics

  • Working Voltage: 250 VDC (500 VDC test)
  • Insulation resistance: >104 MΩ
  • Temperature range: -55°C to +125°C
  • ROHS Compliant parts available
Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name Thin Trim Half Turn
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details