Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
Characteristics
Working Voltage: 250 VDC (500 VDC test)
Long Rotational life
Insulation resistance: >104 MΩ
Temperature range: -55°C to +125°C
ROHS Compliant parts available
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
Characteristics
- Working Voltage: 250 VDC (500 VDC test)
- Long Rotational life
- Insulation resistance: >104 MΩ
- Temperature range: -55°C to +125°C
- ROHS Compliant parts available