The JZ series consists of half-turn trimmer capacitors with a capacitance range from 1.5 pF to 50 pF, a DC working voltage of 125 V, and a DC withstand voltage of 220 V. The Q factor is a minimum of 500 at 1 MHz for capacitances up to 20 pF and 200 for higher values. Temperature coefficient varies by model, ranging from 0 ± 200 ppm/°C to -1500 ± 1000 ppm/°C. Operating temperature is -40°C to +85°C. Parts are furnished on 12 mm tape and reel, with 1000 pieces per reel. RoHS compliant. Tuning torque is 0.14 in.·oz to 1.00 in.·oz. The package is a surface-mount design with a footprint matching the outline drawing, and soldering must adhere to specified profiles with a maximum of two reflow cycles. No flow soldering is permitted.
Knowles Precision Devices's Voltronics Brand half turn JZ series has the lowest magnetic content in the J series. These high performance, high Q, half turn trimmer capacitors are a proven performer that deliver uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies, tunable filter circuits and much more.
Available in standard and HV ranges offer up to 50pF and 350V DC working voltage. Whilst not meeting the ultimate non-magnetic specifications of other parts offered the J series have a very low magnetic material content and are widely used in MRI applications.
View the data sheet for the high voltage JZ Range.
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | JZ Series Half Turn |
| Configuration / Form Factor | Leaded Capacitor |