Knowles Microphones TP-24605-000

Description
Microphones uni-directional MICROPHONE
Datasheet
Description
Microphones uni-directional MICROPHONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TP-24605-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TP-24605-000
Microphones TP-24605-000
Microphones uni-directional MICROPHONE

Microphones uni-directional MICROPHONE

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
TP-24605-000
Audio Products - Microphones TP-24605-000
MIC COND ANALOG UNI -59DB

MIC COND ANALOG UNI -59DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number TP-24605-000 TP-24605-000
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details