Knowles Audio Products - Microphones TO-30790-S13

Description
MIC ANALOG OMNI
Datasheet
Description
MIC ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
TO-30790-S13
Audio Products - Microphones TO-30790-S13
MIC ANALOG OMNI

MIC ANALOG OMNI

Supplier's Site
Microphones - TO-30790-S13 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO-30790-S13
Microphones TO-30790-S13
Microphones Omni-directional

Microphones Omni-directional

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number TO-30790-S13 TO-30790-S13
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers