Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
KNOWLES
TO-30453-000 -- AUDIO PRODUCTS - MICROPHONES
Knowles
Audio Products - Microphones
TO-30453-000
Description
MIC ANALOG OMNI
VAST STOCK CO., LIMITED
Done
Datasheet
Description
MIC ANALOG OMNI
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
TO-30453-000
Audio Products - Microphones
TO-30453-000
MIC ANALOG OMNI
MIC ANALOG OMNI
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO-30453-000
Microphones
TO-30453-000
Microphones Omni-directional
Microphones Omni-directional
Buy Now
Datasheet
Technical Specifications
Acme Chip Technology Co., Limited
VAST STOCK CO., LIMITED
Product Category
Audio Microphones
Audio Microphones
Product Number
TO-30453-000
TO-30453-000
Product Name
Audio Products - Microphones
Microphones
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microphones
IM67D130AXTSA1
Specs
Sensitivity
15.85 mV/Pa (109273 mV/psi)
SN Ratio
67 dB
Features
Digital
View Details
2
suppliers
RS Components, Ltd.
Microphones
3522698
Specs
Directivity
Directional
View Details
Biamp Systems, Ltd.
Wall Stations
Vocia VAM-1
Specs
Agency Approval
CE marked and RoHS compliant
Application
Paging
View Details
Mallory Sonalert Products, Inc.
Microphone Elements
PMO-4015MN-42HXQ
Specs
Frequency Response
50 to 12000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
View Details
4
suppliers