Knowles Electronics, LLC. Audio Products - Microphones TM-24547-C36

Description
MIC COND ANALOG OMNI -58.5DB
Description
MIC COND ANALOG OMNI -58.5DB

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
TM-24547-C36
Audio Products - Microphones TM-24547-C36
MIC COND ANALOG OMNI -58.5DB

MIC COND ANALOG OMNI -58.5DB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number TM-24547-C36
Product Name Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers