Knowles Electronics, LLC. Audio Products - Microphones TD-24621-000

Description
MIC COND ANALOG UNI -56.5DB
Datasheet
Description
MIC COND ANALOG UNI -56.5DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
TD-24621-000
Audio Products - Microphones TD-24621-000
MIC COND ANALOG UNI -56.5DB

MIC COND ANALOG UNI -56.5DB

Supplier's Site
Microphones - TD-24621-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TD-24621-000
Microphones TD-24621-000
Microphones MICROPHONE

Microphones MICROPHONE

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number TD-24621-000 TD-24621-000
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details