Cornell Dubilier Aluminum Electrolytic Capacitors TCG601U050L1G

Description
600µF 50V Aluminum Electrolytic Capacitors Axial, Can 215mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
600µF 50V Aluminum Electrolytic Capacitors Axial, Can 215mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG601U050L1G-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG601U050L1G-ND
Aluminum Electrolytic Capacitors TCG601U050L1G-ND
600µF 50V Aluminum Electrolytic Capacitors Axial, Can 215mOhm @ 120Hz 1000 Hrs @ 85°C

600µF 50V Aluminum Electrolytic Capacitors Axial, Can 215mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TCG601U050L1G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TCG601U050L1G
Capacitors - Aluminum Electrolytic Capacitors TCG601U050L1G
CAP ALUM 600UF 50V AXIAL

CAP ALUM 600UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TCG601U050L1G-ND TCG601U050L1G
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 600 microF 600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers