Cornell Dubilier Aluminum Electrolytic Capacitors TCG431U200N3L

Description
430µF 200V Aluminum Electrolytic Capacitors Axial, Can 411mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
430µF 200V Aluminum Electrolytic Capacitors Axial, Can 411mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG431U200N3L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG431U200N3L-ND
Aluminum Electrolytic Capacitors TCG431U200N3L-ND
430µF 200V Aluminum Electrolytic Capacitors Axial, Can 411mOhm @ 120Hz 1000 Hrs @ 85°C

430µF 200V Aluminum Electrolytic Capacitors Axial, Can 411mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG431U200N3L-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details