Cornell Dubilier Aluminum Electrolytic Capacitors TCG252U030N2L

Description
2500µF 30V Aluminum Electrolytic Capacitors Axial, Can 78mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2500µF 30V Aluminum Electrolytic Capacitors Axial, Can 78mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG252U030N2L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG252U030N2L-ND
Aluminum Electrolytic Capacitors TCG252U030N2L-ND
2500µF 30V Aluminum Electrolytic Capacitors Axial, Can 78mOhm @ 120Hz 1000 Hrs @ 85°C

2500µF 30V Aluminum Electrolytic Capacitors Axial, Can 78mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG252U030N2L-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers