Cornell Dubilier Aluminum Electrolytic Capacitors TCG200T450N1C

Description
20µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.732Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
20µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.732Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCG200T450N1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCG200T450N1C-ND
Aluminum Electrolytic Capacitors TCG200T450N1C-ND
20µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.732Ohm @ 120Hz 1000 Hrs @ 85°C

20µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.732Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCG200T450N1C-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details