Cornell Dubilier 80uF 450V 2.19 Ohm Capacitor TC80

Description
Cap Aluminum Lytic 80uF 450V -10% to 50% (25.4 X 79.375mm) Axial 2.19 Ohm 1.068A 1000h 85°C Product overview: TC80 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 450V, 2.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 450V, 2.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 80uF 450V -10% to 50% (25.4 X 79.375mm) Axial 2.19 Ohm 1.068A 1000h 85°C Product overview: TC80 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 450V, 2.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 450V, 2.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80uF 450V 2.19 Ohm Capacitor
58-TC80
80uF 450V 2.19 Ohm Capacitor 58-TC80
Cap Aluminum Lytic 80uF 450V -10% to 50% (25.4 X 79.375mm) Axial 2.19 Ohm 1.068A 1000h 85°C Product overview: TC80 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 450V, 2.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 450V, 2.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC80 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 80uF 450V -10% to 50% (25.4 X 79.375mm) Axial 2.19 Ohm 1.068A 1000h 85°C Product overview: TC80 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80uF, 450V, 2.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 80uF, 450V, 2.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TC80-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC80-ND
Aluminum Electrolytic Capacitors TC80-ND
80µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.19Ohm @ 120Hz 1000 Hrs @ 85°C

80µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.19Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 58-TC80 TC80-ND
Product Name 80uF 450V 2.19 Ohm Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance -10 (+/- %) 50 (+/- %)
WVDC 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers