Cornell Dubilier Aluminum Electrolytic Capacitors TC78

Description
40µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.36Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
40µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.36Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC78-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC78-ND
Aluminum Electrolytic Capacitors TC78-ND
40µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.36Ohm @ 120Hz 1000 Hrs @ 85°C

40µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.36Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC78 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC78
Capacitors - Aluminum Electrolytic Capacitors TC78
CAP ALUM 40UF 450V AXIAL

CAP ALUM 40UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC78-ND TC78
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40 microF 40 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details