Cornell Dubilier Aluminum Electrolytic Capacitors TC75251

Description
250µF 75V Aluminum Electrolytic Capacitors Axial, Can 370mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
250µF 75V Aluminum Electrolytic Capacitors Axial, Can 370mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3596-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3596-ND
Aluminum Electrolytic Capacitors 338-3596-ND
250µF 75V Aluminum Electrolytic Capacitors Axial, Can 370mOhm 1000 Hrs @ 85°C

250µF 75V Aluminum Electrolytic Capacitors Axial, Can 370mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC75251 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC75251
Capacitors - Aluminum Electrolytic Capacitors TC75251
CAP ALUM 250UF 75V AXIAL

CAP ALUM 250UF 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-3596-ND TC75251
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 250 microF 250 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Aluminium Capacitors - 1713240 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details