Cornell Dubilier Aluminum Electrolytic Capacitors TC69

Description
100µF 350V Aluminum Electrolytic Capacitors Axial, Can 1.35Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 350V Aluminum Electrolytic Capacitors Axial, Can 1.35Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC69-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC69-ND
Aluminum Electrolytic Capacitors TC69-ND
100µF 350V Aluminum Electrolytic Capacitors Axial, Can 1.35Ohm @ 120Hz 1000 Hrs @ 85°C

100µF 350V Aluminum Electrolytic Capacitors Axial, Can 1.35Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC69 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC69
Capacitors - Aluminum Electrolytic Capacitors TC69
CAP ALUM 100UF 350V AXIAL

CAP ALUM 100UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC69-ND TC69
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers