Cornell Dubilier Aluminum Electrolytic Capacitors TC61

Description
8µF 350V Aluminum Electrolytic Capacitors Axial, Can 19.05Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
8µF 350V Aluminum Electrolytic Capacitors Axial, Can 19.05Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC61-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC61-ND
Aluminum Electrolytic Capacitors TC61-ND
8µF 350V Aluminum Electrolytic Capacitors Axial, Can 19.05Ohm @ 120Hz 1000 Hrs @ 85°C

8µF 350V Aluminum Electrolytic Capacitors Axial, Can 19.05Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TC61-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details