Cornell Dubilier Aluminum Electrolytic Capacitors TC50500

Description
5000µF 50V Aluminum Electrolytic Capacitors Axial, Can 30mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
5000µF 50V Aluminum Electrolytic Capacitors Axial, Can 30mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC50500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC50500-ND
Aluminum Electrolytic Capacitors TC50500-ND
5000µF 50V Aluminum Electrolytic Capacitors Axial, Can 30mOhm @ 120Hz 1000 Hrs @ 85°C

5000µF 50V Aluminum Electrolytic Capacitors Axial, Can 30mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC50500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC50500
Capacitors - Aluminum Electrolytic Capacitors TC50500
CAP ALUM 5000UF 50V AXIAL

CAP ALUM 5000UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC50500-ND TC50500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF 5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730291 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers