Cornell Dubilier Aluminum Electrolytic Capacitors TC496

Description
200µF 150V Aluminum Electrolytic Capacitors Axial, Can 350mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
200µF 150V Aluminum Electrolytic Capacitors Axial, Can 350mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC496-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC496-ND
Aluminum Electrolytic Capacitors TC496-ND
200µF 150V Aluminum Electrolytic Capacitors Axial, Can 350mOhm @ 120Hz 1000 Hrs @ 85°C

200µF 150V Aluminum Electrolytic Capacitors Axial, Can 350mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC496 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC496
Capacitors - Aluminum Electrolytic Capacitors TC496
CAP ALUM 200UF 150V AXIAL

CAP ALUM 200UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TC496-ND TC496
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 200 microF 200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details