Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors TC2530

Description
Win Source Part Number: 1205323-TC2530 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TC Package: Bulk Applications: General Purpose Standard Package: 1 Capacitance: 3000 µF Tolerance: -10%, +75% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 70mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.875" Dia x 2.625" L (22.22mm x 66.68mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ Low Frequency: 3.108 A @ 120 Hz Ripple Current @ High Frequency: 3.54 A @ 2.4 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1205323-TC2530 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TC Package: Bulk Applications: General Purpose Standard Package: 1 Capacitance: 3000 µF Tolerance: -10%, +75% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 70mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.875" Dia x 2.625" L (22.22mm x 66.68mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ Low Frequency: 3.108 A @ 120 Hz Ripple Current @ High Frequency: 3.54 A @ 2.4 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1205323-TC2530 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1205323-TC2530
Capacitors - Aluminum Electrolytic Capacitors 1205323-TC2530
Win Source Part Number: 1205323-TC2530 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TC Package: Bulk Applications: General Purpose Standard Package: 1 Capacitance: 3000 µF Tolerance: -10%, +75% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 70mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.875" Dia x 2.625" L (22.22mm x 66.68mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ Low Frequency: 3.108 A @ 120 Hz Ripple Current @ High Frequency: 3.54 A @ 2.4 kHz

Win Source Part Number: 1205323-TC2530
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TC
Package: Bulk
Applications: General Purpose
Standard Package: 1
Capacitance: 3000 µF
Tolerance: -10%, +75%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 70mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.875" Dia x 2.625" L (22.22mm x 66.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 3.108 A @ 120 Hz
Ripple Current @ High Frequency: 3.54 A @ 2.4 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - TC2530-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC2530-ND
Aluminum Electrolytic Capacitors TC2530-ND
3000µF 25V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C

3000µF 25V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1205323-TC2530 TC2530-ND
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3000 microF 3000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details