Cornell Dubilier Aluminum Electrolytic Capacitors TC2520

Description
2000µF 25V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2000µF 25V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC2520-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC2520-ND
Aluminum Electrolytic Capacitors TC2520-ND
2000µF 25V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C

2000µF 25V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TC2520-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers