Cornell Dubilier Aluminum Electrolytic Capacitors TC2515

Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC2515-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC2515-ND
Aluminum Electrolytic Capacitors TC2515-ND
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 120Hz 1000 Hrs @ 85°C

1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TC2515-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details