Cornell Dubilier Aluminum Electrolytic Capacitors TC1550

Description
5000µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
5000µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC1550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC1550-ND
Aluminum Electrolytic Capacitors TC1550-ND
5000µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C

5000µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
5000UF 16V Capacitor
58-TC1550
5000UF 16V Capacitor 58-TC1550
CAP ALUM 5000UF 16V AXIAL Product overview: TC1550 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC1550 can be used for catalog matching and distributor lookup.

CAP ALUM 5000UF 16V AXIAL Product overview: TC1550 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TC1550 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330194-TC1550 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330194-TC1550
Capacitors - Aluminum Electrolytic Capacitors 1330194-TC1550
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1330194-TC1550 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.875" Dia x 2.625" L (22.22mm x 66.68mm) Applications: General Purpose Standard Package: 1 Mounting: Through Hole Capacitance: 5000 µF Tolerance: -10%, +75% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 70mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Temperature Range - Operating: -40°C ~ 85°C Case / Package: Axial, Can ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ Low Frequency: 3.217 A @ 120 Hz Ripple Current @ High Frequency: 3.67 A @ 2.4 kHz

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1330194-TC1550
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.875" Dia x 2.625" L (22.22mm x 66.68mm)
Applications: General Purpose
Standard Package: 1
Mounting: Through Hole
Capacitance: 5000 µF
Tolerance: -10%, +75%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 70mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Axial, Can
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 3.217 A @ 120 Hz
Ripple Current @ High Frequency: 3.67 A @ 2.4 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number TC1550-ND 58-TC1550 1330194-TC1550
Product Name Aluminum Electrolytic Capacitors 5000UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5000 microF 5000 microF 5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details