DESTACO Sensing Module - Overall Length - 41.9 mm | 1.65 in; Overall Height - 12.4 mm | 0.49 in;Overall Width - 11.9 mm | 0.47 in TC-TC1E01TP01

Description
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . PNP magneto-resistive 4mm sensing module for tool plate.
Description
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . PNP magneto-resistive 4mm sensing module for tool plate.

Suppliers

Company
Product
Description
Supplier Links
Sensing Module - Overall Length - 41.9 mm | 1.65 in; Overall Height - 12.4 mm | 0.49 in;Overall Width - 11.9 mm | 0.47 in - TC-TC1E01TP01 - Reid Supply
Norton Shores, MI, United States
Sensing Module - Overall Length - 41.9 mm | 1.65 in; Overall Height - 12.4 mm | 0.49 in;Overall Width - 11.9 mm | 0.47 in
TC-TC1E01TP01
Sensing Module - Overall Length - 41.9 mm | 1.65 in; Overall Height - 12.4 mm | 0.49 in;Overall Width - 11.9 mm | 0.47 in TC-TC1E01TP01
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . PNP magneto-resistive 4mm sensing module for tool plate.

DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs.


. PNP magneto-resistive 4mm sensing module for tool plate.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Uncategorized Products
Product Number TC-TC1E01TP01
Product Name Sensing Module - Overall Length - 41.9 mm | 1.65 in; Overall Height - 12.4 mm | 0.49 in;Overall Width - 11.9 mm | 0.47 in
Unlock Full Specs
to access all available technical data

Similar Products