DESTACO Blank Robot Plate - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 74.9 mm | 2.95 in TC-TC1050M00

Description
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . Blank robot plate.
Description
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . Blank robot plate.

Suppliers

Company
Product
Description
Supplier Links
Blank Robot Plate - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 74.9 mm | 2.95 in - TC-TC1050M00 - Reid Supply
Norton Shores, MI, United States
Blank Robot Plate - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 74.9 mm | 2.95 in
TC-TC1050M00
Blank Robot Plate - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 74.9 mm | 2.95 in TC-TC1050M00
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . Blank robot plate.

DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs.


. Blank robot plate.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Uncategorized Products
Product Number TC-TC1050M00
Product Name Blank Robot Plate - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 74.9 mm | 2.95 in
Unlock Full Specs
to access all available technical data