DESTACO Tool Plate Holder - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 39.9 mm | 1.57 in TC-TC1050H01

Description
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . Tool plate holder
Description
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . Tool plate holder

Suppliers

Company
Product
Description
Supplier Links
Tool Plate Holder - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 39.9 mm | 1.57 in - TC-TC1050H01 - Reid Supply
Norton Shores, MI, United States
Tool Plate Holder - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 39.9 mm | 1.57 in
TC-TC1050H01
Tool Plate Holder - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 39.9 mm | 1.57 in TC-TC1050H01
DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs. . Tool plate holder

DESTACO’s TC1 Series tool changers are ultra-light, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution with pneumatic and electrical pass-thru capability. The tool changer features IS0 9409 mounting, plus a highly adaptive blank version that is easily modified by machine builders for application specific needs.


. Tool plate holder

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Uncategorized Products
Product Number TC-TC1050H01
Product Name Tool Plate Holder - Overall Length - 74.9 mm | 2.95 in; Overall Height - 23.9 mm | 0.94 in;Overall Width - 39.9 mm | 1.57 in
Unlock Full Specs
to access all available technical data