DESTACO Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum TC-MMT05

Description
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 50mm x 30mm tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
Description
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 50mm x 30mm tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Suppliers

Company
Product
Description
Supplier Links
Cobot End Tool Plate,  Overall Length - 50 mm | 1.97 in; Aluminum - TC-MMT05 - Reid Supply
Norton Shores, MI, United States
Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum
TC-MMT05
Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum TC-MMT05
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 50mm x 30mm tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes.


. 50mm x 30mm tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tooling Plates and Columns
Product Number TC-MMT05
Product Name Cobot End Tool Plate, Overall Length - 50 mm | 1.97 in; Aluminum
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Heavy Quick-Change Pallet Tooling Plate - CL-MF50-0882 - Carr Lane Manufacturing Co.
Specs
Plate / Block Type Clamping Pallet
Material Cast Iron
Width / Diameter 19.13 inch (486 mm)
View Details